EN
  • EN
  • DE
  • IT

TG25C60

Part No TG25C60
Manufacturer SanRex Corporation
Catalog TRANSISTORS
Description TRIAC 600V 25A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000016-TG25C60
Package Box
Product Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 25A
Voltage - Gate Trigger (Vgt) (Max) 3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 220A @ 50Hz, 250A @ 60Hz
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 30mA
Configuration Single
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Chassis Mount
Package / Case Module
Win Source Part Number Cross
Category Discrete Semiconductor Products
Packaging Box
Operating Temperature Range -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian TG25C60 CAD Model

Description

The TG25C60 is a thyristor module manufactured by SanRex Corporation. It's designed for controlling high-power AC circuits, typically used in applications such as motor control, power supplies, and welding equipment. Thyristors are semiconductor devices that act as electronically controlled switches, capable of handling large currents and voltages.

Applications

  • Motor Control: Used in AC motor drives to regulate speed and torque.
  • Power Supplies: Employed in high-power AC-DC power supplies for rectification and voltage regulation.
  • Welding Equipment: Controls the welding current in various types of welding machines.
  • Lighting Control: Used in industrial lighting systems to dim or switch high-intensity lights.
  • Soft Starters: Provides controlled starting current for large AC motors.
  • Voltage Regulators: Used to regulate AC voltage in various power systems.

Features

  • High Voltage Capability: Designed to withstand high voltage levels (typically 600V, indicated by the '60' in 'TG25C60').
  • High Current Capability: Capable of handling significant current flow (typically 25A, indicated by the '25' in 'TG25C60').
  • Thyristor Technology: Utilizes thyristor semiconductor technology for efficient and reliable switching.
  • Isolated Base: Provides electrical isolation between the thyristor and the mounting surface.
  • Compact Module: Integrated module design simplifies mounting and heat sinking.
  • Gate Triggering: Controlled by a gate signal to switch the thyristor on.

Benefits

  • Efficient Power Control: Provides precise and efficient control of AC power.
  • High Reliability: Thyristor technology ensures reliable operation in demanding applications.
  • Simplified Design: Module design simplifies system integration and reduces component count.
  • Electrical Isolation: Isolated base enhances safety and reduces ground loop issues.
  • Robust Performance: Designed to withstand high voltage and current stresses.

Technical Specifications (Typical):

  • Voltage Rating: 600V
  • Current Rating: 25A
  • Gate Trigger Current: (Consult the datasheet for specific value)
  • Isolation Voltage: (Consult the datasheet for specific value)
  • Operating Temperature: (Consult the datasheet for specific value)
  • Package Type: Module

You May Also Be Interested in

IXYS
IGBT MOD 1200V 240A SOT227B
Need more? Email Us
Nexperia USA Inc.
Digital Transistors 50 V, 100 mA NPN resistor-equipped transistor; R1 = 10 kohm, R2 = 10 kohm
Lowest to $0.0213
Vishay
IGBT MOD 1200V 139A 658W SOT227
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 100 mA NPN general-purpose transistors
Lowest to $0.0096
Infineon Technologies
MOSFETs N-Ch 30V 53A TDSON-8 OptiMOS 3
Lowest to $0.4654
Fairchild/ON Semiconductor
Bipolar Transistors - BJT 1.5A 100V PNP
Lowest to $0.2472
Vishay
IGBT MOD 1200V 281A 1087W SOT227
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Need more? Email Us
SanRex Corporation
TRIAC 600V 25A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess