EN
  • EN
  • DE

PJA3415_R1_00001

Part No PJA3415_R1_00001
Manufacturer Panjit
Catalog TRANSISTORS
Description MOSFETs 20V P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity P-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 20 V
Id - Continuous Drain Current 4 A
Rds On - Drain-Source Resistance 57 mOhms
Vgs - Gate-Source Voltage - 12 V, + 12 V
Vgs th - Gate-Source Threshold Voltage 1.2 V
Qg - Gate Charge 18 nC
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 1.25 W
Channel Mode Enhancement
Series NFET-20TMP
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Configuration Single
Transistor Type 1 P-Channel
Brand Panjit
Fall Time 137 ns
Product Type MOSFETs
Rise Time 61 ns
Standard Pack Qty 3000
Subcategory Transistors
Typical Turn-Off Delay Time 70 ns
Typical Turn-On Delay Time 5 ns
Ultra Librarian 3D Model Ultra Librarian PJA3415_R1_00001 CAD Model

You May Also Be Interested in

Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
NXP / Nexperia
RF Bipolar Transistors NPN 15V 9GHZ
Lowest to $0.0995
Nexperia USA Inc.
MOSFETs N-channel vertical D-MOS logic level FET
Lowest to $0.4752
Nexperia USA Inc.
MOSFETs 60 V, 320 mA dual N-channel Trench MOSFET
Lowest to $1.0611
Nexperia USA Inc.
MOSFETs 50 V, 180 mA P-channel Trench MOSFET
Lowest to $0.0751
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
Microchip Technology
IGBT 600V 105A 379W SOT227
Need more? Email Us
Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,970+ $0.1016 $200.1520
2,550+ $0.0982 $250.4100
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess