EN
  • EN
  • DE

BAT15-02LRHE6327

Part No BAT15-02LRHE6327
Manufacturer Infineon Technologies
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1349+
Reference case TSLP-2
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 737266-BAT15-02LRHE6327
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT15-02LRHE6327 CAD Model

Description

The BAT15-02LRHE6327 is a Schottky Barrier Diode manufactured by Infineon Technologies. It is specifically designed for high-speed switching applications and is commonly used in RF (Radio Frequency) and microwave circuits. This diode features low forward voltage and fast switching speeds, making it suitable for various applications that require efficient signal detection and mixing.

Applications:

  • RF mixers: Used to mix different RF signals, enabling frequency conversion in radio receivers and transmitters.
  • RF detectors: Employed for detecting RF signals in various electronic devices, such as radar systems and communication equipment.
  • High-speed switching circuits: Utilized in circuits where rapid switching is required, such as in sampling circuits and pulse generators.
  • Voltage clamping: Used to protect sensitive electronic components from overvoltage conditions.
  • Wireless communication systems: Integrated into various wireless devices for signal processing and detection.

Features:

  • Low forward voltage: Offers a low forward voltage drop, typically around 0.35V, reducing power loss and improving efficiency.
  • Fast switching speed: Exhibits very fast switching speeds, enabling operation at high frequencies.
  • Low capacitance: Features low junction capacitance, minimizing signal distortion and improving high-frequency performance.
  • Small package size: Housed in a small SOT-343 package, saving space and allowing for compact designs.
  • Pb-free (RoHS compliant): Complies with RoHS standards, ensuring environmental friendliness.
  • High surge current capability: Designed to withstand high surge currents, providing robustness against transient voltage spikes.

Benefits:

  • Improved efficiency: Low forward voltage reduces power dissipation and enhances circuit efficiency.
  • Enhanced high-frequency performance: Fast switching speed and low capacitance enable operation at high frequencies with minimal signal distortion.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Reliable operation: High surge current capability ensures reliable operation under transient conditions.
  • Environmental compliance: Pb-free design meets RoHS standards, promoting environmental responsibility.

The BAT15-02LRHE6327 is an ideal choice for RF and microwave applications requiring high-speed switching, low forward voltage, and compact size. Its superior performance and reliability make it a preferred component in various electronic designs.

You May Also Be Interested in

Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7357 $58.8560
195+ $0.6038 $117.7410
300+ $0.5849 $175.4700
410+ $0.5660 $232.0600
530+ $0.5472 $290.0160
710+ $0.4906 $348.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess