EN
  • EN
  • DE

HBAT-5402-TR1G

Part No HBAT-5402-TR1G
Manufacturer Broadcom Limited
Catalog RF Diodes
Description DIODE SCHOTTKY 30V 220MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Broadcom Limited
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 30V
Current - Max 220mA
Power Dissipation (Max) 250mW
Temperature Range - Operating 150°C (TJ)
Case / Package SOT-23-3
Win Source Part Number 1042375-HBAT-5402-TR1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HBAT-5402-TR1G CAD Model

Description

The Broadcom Limited 1042375-HBAT-5402-TR1G is an electronic component that is categorized as discrete semiconductor products.

    You May Also Be Interested in

    Skyworks Solutions Inc.
    DIODE SCHOTTKY 50MA
    Lowest to $3.1282
    ON Semiconductor
    DIODE SCHOTTKY 7V 200MW SOD-323
    Lowest to $0.1382
    Broadcom Limited
    DIODE SCHOTTKY RF CC 70V SOT-23
    Lowest to $2.3583
    STMicroelectronics
    DIODE DAMPER/MOD VIDEO TO220FPAB
    Need more? Email Us
    Broadcom Limited
    DIODE SCHOTTKY 30V 430MA SOT-323
    Need more? Email Us
    Skyworks Solutions Inc.
    DIODE RF PIN 50V 150MA 0402
    Lowest to $3.2256
    NXP / Nexperia
    DIODE PIN GP 50V 50MA SOT-23
    Lowest to $4.3657
    Broadcom Limited
    DIODE SCHOTTKY RF QD 15V SOT-143
    Lowest to $583.9167
    Broadcom Limited
    RF DIODE SCHOTTKY 70V SOT23-3
    Lowest to $8.6029

    Top Sellers

    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.3053
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $8.2106
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.2055
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess