EN
  • EN
  • DE
  • IT

CY7C63413C-PVXC

Part No CY7C63413C-PVXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB LS PERIPH 48SSOP / MCU 8-bit M8C RISC 8KB EPROM 5V 48-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Active
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8 kB)
Controller Series CY7C634xx
Data RAM Size 256 x 8
Number of I/O 32
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 000412-CY7C63413C-PVXC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY7C63413
Introduction Date January 05, 2006
ECCN 3A991.a.3
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian CY7C63413C-PVXC CAD Model

Description

CY7C63413C-PVXC from Cypress Semiconductor Corp is an application-specific embedded microcontroller intended for designs that need dedicated control functionality rather than a general-purpose MCU approach. Parts in this category are commonly considered for compact embedded systems, peripheral control, interface management, and other targeted electronic functions where integration, proven architecture, and design stability matter. For engineers maintaining legacy platforms or evaluating replacement sourcing, this device may be relevant in industrial controls, consumer electronics, and specialized embedded boards that were originally designed around Cypress solutions. Because the published lifecycle status for this part is unknown, buyers should treat long-term availability as a verification point before committing it into new production. RoHS compliance information is also not available from the provided data, so environmental status should be confirmed through official manufacturer documentation, datasheets, or authorized distribution channels. Its value is strongest in sustaining existing designs and supporting application-specific embedded requirements where form, fit, and compatibility are key.

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6352 $57.8112
15+ $7.9059 $118.5885
22+ $7.6589 $168.4958
31+ $7.4118 $229.7658
40+ $7.1648 $286.5920
53+ $6.4235 $340.4455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,990 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess