Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Intel
Series *
Package Bulk
Product Status Active
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1379551-QG6311
Ultra Librarian 3D Model Ultra Librarian QG6311 CAD Model

Description

The Intel QG6311 is an active application-specific microcontroller.

  • Product Category: Microcontrollers
  • Application: Application-Specific
  • Product Status: Active
  • Packaging: Bulk
  • Manufacturer: Intel

You May Also Be Interested in

Infineon Technologies
IC USB TYPE C 1-PORT 24QFN
Need more? Email Us
ECAD model for CYPD2119-24LQXIT
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
ECAD model for MEC1633X-AUE
Cypress Semiconductor Corp
EZ-USB FX2LP™ USB Microcontroller
Lowest to $17.9546
ECAD model for CY7C68013A-100AXI
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Need more? Email Us
ECAD model for MM912H634CM1AE
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Need more? Email Us
ECAD model for STM32W108HBU63
Cypress Semiconductor Corp
EZ-USB FX2 USB Microcontroller
Need more? Email Us
ECAD model for CY7C68013-100AXC
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Need more? Email Us
ECAD model for MM912G634CM1AE
Texas Instruments
High Speed PWM Controller
Lowest to $80.2388
ECAD model for UC1823AL
SMSC Corporation
ENHANCED SUPER I/O CONTROLLER WITH WAKE UP FEATURES
Need more? Email Us
ECAD model for FDC37B777

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention