EN
  • EN
  • DE

DS2109S

Part No DS2109S
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI PLUG/PLAY 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Type SCSI
Number of Terminations 18
Supply Voltage - Operating 4 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 108431-DS2109S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2109S CAD Model

Description

Introducing the DS2109S from Maxim Integrated

The DS2109S is a versatile and robust telecommunications interface chip designed by Maxim Integrated, a leader in the development of integrated circuits. This product is specifically engineered to simplify the design of T1/E1/J1 network interfaces, which are pivotal in telecommunication systems worldwide.

At the heart of the DS2109S is its ability to provide a complete interface solution for T1, E1, and J1 lines. It integrates line drivers, receivers, and the necessary protection circuits into a single package, streamlining the design process for engineers and reducing the need for multiple discrete components. This integration not only saves board space but also enhances reliability and reduces system complexity.

The DS2109S boasts an impressive set of features that cater to the needs of high-speed data and voice communication systems. It includes on-chip transformers, which eliminate the need for external pulse transformers, and provides both short-circuit and thermal protection, ensuring stable operation under a variety of conditions. The chip also supports a wide range of power supplies, making it suitable for diverse applications and environments.

One of the key benefits of the DS2109S is its flexibility. The chip can be configured for either T1, E1, or J1 operation, allowing for easy adaptation to different regional standards without the need for hardware changes. This makes it an excellent choice for equipment manufacturers who require a single solution that can be deployed globally.

Maxim Integrated's commitment to quality is evident in the DS2109S, which is built to meet the stringent requirements of the telecommunications industry. Its low-power consumption and small footprint make it an energy-efficient choice that can fit into compact designs, ideal for modern, high-density applications.

In conclusion, the DS2109S from Maxim Integrated represents a significant advancement in telecommunications interface technology. Its integration of multiple functions, high reliability, and adaptability to various standards make it an essential component for designers looking to develop cutting-edge communication equipment.

For more information about the DS2109S, including detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7059 $61.6472
19+ $6.3229 $120.1351
29+ $6.1252 $177.6308
39+ $5.9276 $231.1764
51+ $5.7301 $292.2351
68+ $5.1372 $349.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess