EN
  • EN
  • DE

AT90CAN128-15MT1

Part No AT90CAN128-15MT1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64QFN / AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, AVR® 90CAN
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number AT90CAN128
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1350105-AT90CAN128-15MT1
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-15MT1 CAD Model

Description

Microchip Technology AT90CAN128-15MT1

The Microchip Technology AT90CAN128-15MT1 is a versatile and powerful microcontroller that is designed to cater to the demanding requirements of automotive and industrial applications. This microcontroller is a member of Microchip's extensive AVR family, renowned for their efficiency and reliability.

Key Features:

  • Advanced RISC Architecture: The AT90CAN128-15MT1 is built on a high-performance, low-power AVR 8-bit microcontroller core, enabling fast and efficient processing with a wide range of instructions.
  • On-Chip CAN Controller: It comes with a CAN (Controller Area Network) interface, which is compliant with the 2.0A and 2.0B standards, allowing for robust communication in automotive networks.
  • Memory: This microcontroller boasts a substantial memory capacity, including 128KB of in-system self-programmable flash, 4KB EEPROM, and 4KB SRAM, suitable for complex applications and software.
  • Speed: Operating at a frequency of up to 16MHz, the AT90CAN128-15MT1 offers a speed grade of 15 MIPS (Million Instructions Per Second), ensuring swift execution of tasks.
  • I/O and Peripherals: It offers a rich set of peripherals, including 53 programmable I/O lines, a 10-bit ADC with 16 channels, 4 PWM channels, and multiple timers.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, providing flexibility for various power supply designs.
  • Temperature Range: With an industrial temperature range from -40°C to +85°C, it is built to withstand harsh environmental conditions.
  • Packaging: The AT90CAN128-15MT1 is available in a 64-TQFP (Thin Quad Flat Pack) package, suitable for compact and space-constrained designs.

Applications:

The AT90CAN128-15MT1 is ideal for applications that require robust communication capabilities, such as automotive control systems, industrial automation, and other embedded systems that demand high reliability and performance.

Conclusion:

Overall, the AT90CAN128-15MT1 from Microchip Technology is an exceptional choice for designers looking for an 8-bit microcontroller with advanced features, reliable CAN networking, and the proven track record of the AVR architecture. Whether for automotive, industrial, or general-purpose applications, this microcontroller delivers the performance and flexibility needed to drive innovation and efficiency in embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess