EN
  • EN
  • DE
  • IT

LTC1344CG#TRPBF

Part No LTC1344CG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781878-LTC1344CG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1344
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1344CG#TRPBF CAD Model

Description

Product Overview: LTC1344CG#TRPBF

The LTC1344CG#TRPBF is a high-performance cable transceiver manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is designed to interface with RS232, RS485, and RS422 communication standards, making it a versatile solution for serial data transmission in a variety of applications.

Key Features

  • Interface Compatibility: The device provides seamless interfacing with RS232, RS485, and RS422 standards, ensuring compatibility with a wide range of communication protocols.
  • High Data Rates: It supports high-speed data transmission, enabling efficient communication for industrial, networking, and telecommunications systems.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1344CG#TRPBF consumes minimal power, which helps in extending the battery life of portable devices.
  • Robust Protection: The transceiver is equipped with protection features against electrical overstress conditions, such as electrostatic discharge (ESD), enhancing the reliability and longevity of the product.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The LTC1344CG#TRPBF is ideal for a range of applications, including:

  • Industrial control systems
  • Data communication equipment
  • Point-of-sale terminals
  • Networked devices and servers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1344CG#TRPBF is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The product is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Ordering Information

The LTC1344CG#TRPBF is available in tape and reel packaging, denoted by the suffix 'TRPBF', making it suitable for automated assembly processes. For detailed ordering and product information, customers are advised to consult the datasheet and contact their local Linear Technology/Analog Devices sales representative or authorized distributor.

You May Also Be Interested in

Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM
Lowest to $2.8016
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.9802
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.6307
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.5765
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess