EN
  • EN
  • DE

LTC1344ACG#TRPBF

Part No LTC1344ACG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Cable
Number of Terminations 6
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 128481-LTC1344ACG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1344ACG#TRPBF CAD Model

Description

Linear Technology's LTC1344ACG#TRPBF Overview

The LTC1344ACG#TRPBF is a high-performance, feature-rich transceiver from Linear Technology, designed to facilitate reliable communication in demanding industrial, automotive, and telecommunications applications. This robust component is part of Linear Technology's extensive line of interface products and is specifically tailored to meet the rigorous requirements of multipoint data transmission systems.

Key Features and Benefits

  • High-Speed Operation: The LTC1344ACG#TRPBF is capable of operating at high data rates, ensuring swift and efficient data transfer, which is crucial for time-sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, this transceiver draws minimal power, making it an ideal choice for battery-powered or energy-conscious designs.
  • Robust Protection: With built-in protection features such as over-temperature and short-circuit protection, the LTC1344ACG#TRPBF ensures reliable operation even in harsh conditions.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, which is essential for industrial environments that may experience extreme temperature variations.

Applications

The versatile nature of the LTC1344ACG#TRPBF makes it suitable for a wide array of applications, including:

  • Industrial control systems
  • Automotive networks
  • Telecommunication infrastructure
  • Networking equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1344ACG#TRPBF is no exception. Manufactured to high standards, this transceiver promises long-term reliability and performance consistency, which is paramount for professional and mission-critical systems.

Package and Availability

The LTC1344ACG#TRPBF is available in a compact, surface-mount package that is suitable for space-constrained applications. Its tape and reel packaging (indicated by the #TRPBF suffix) facilitates automated assembly processes, thus streamlining manufacturing workflows.

In summary, the LTC1344ACG#TRPBF from Linear Technology is a versatile and reliable transceiver solution that offers high-speed data transmission, low power consumption, and robust protection features. Its suitability for a wide range of applications and environments, coupled with Linear Technology's reputation for quality, makes it a smart choice for designers seeking a dependable communication interface component.

You May Also Be Interested in

Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Vishay
IC SCSI 14-LINE TERM 36-QSOP
Lowest to $2.8535
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1252 $57.0016
18+ $5.8463 $105.2334
27+ $5.6636 $152.9172
37+ $5.4809 $202.7933
48+ $5.2982 $254.3136
64+ $4.7502 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,881 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess