EN
  • EN
  • DE

MXL1344ACAG+

Part No MXL1344ACAG+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 790394-MXL1344ACAG+
Popularity Medium
Supply and Demand Status Limited
Family Name MXL1344A
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MXL1344ACAG+ CAD Model

Description

The MXL1344ACAG+ is a high-performance, feature-rich integrated circuit from Maxim Integrated, designed to cater to the demanding needs of advanced digital systems. This device is a testament to Maxim Integrated's commitment to providing innovative solutions that enhance the efficiency and functionality of electronic products.

Key Features

  • High-Speed Operation: The MXL1344ACAG+ is built to support fast digital signal processing, making it suitable for high-speed data communication and computing applications.
  • Multiple Communication Protocols: It supports a variety of communication protocols, ensuring compatibility with a wide range of digital devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Robust Protection Features: The MXL1344ACAG+ includes built-in protection mechanisms to safeguard against over-voltage, under-voltage, and other electrical anomalies, enhancing the reliability and longevity of the product.
  • Compact Form Factor: The device comes in a compact package, allowing for seamless integration into space-constrained applications without compromising performance.

Applications

The versatility of the MXL1344ACAG+ makes it suitable for a broad range of applications, including:

  • Telecommunications equipment
  • Data acquisition systems
  • Networking hardware
  • Industrial control systems
  • Medical devices

Technical Specifications

The MXL1344ACAG+ boasts impressive technical specifications that underscore its capabilities:

  • Voltage Range: Optimized for standard voltage levels, ensuring compatibility with common digital systems.
  • Temperature Range: Operates effectively over a wide temperature range, suitable for harsh environments.
  • Package Type: Comes in a robust, industry-standard package that ensures durability and ease of handling during manufacturing and integration.

In conclusion, the MXL1344ACAG+ from Maxim Integrated is an exceptional choice for designers and engineers looking for a high-performance IC that combines speed, efficiency, and versatility. Whether implemented in communication systems or embedded in industrial devices, this product is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.2798
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8819 $61.9371
21+ $5.6467 $118.5807
32+ $5.4702 $175.0464
44+ $5.2938 $232.9272
57+ $5.1173 $291.6861
76+ $4.5879 $348.6804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess