EN
  • EN
  • DE

EE-SX672P

Part No EE-SX672P
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Manufacturer Omron Automation and Safety
Packaging Box
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration PNP - Open Collector
Mounting Chassis Mount
Current - Supply 12 mA
Voltage - Supply 5V ~ 24V
Response Time 1ms
Temperature Range - Operating -25°C ~ 55°C
Case / Package Module, Connector, Slot Type
Base Product Number EE-SX672
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number OR871,EE-SX672P-ND,EESX672P
Standard Package 1
Win Source Part Number 1331778-EE-SX672P
Ultra Librarian 3D Model Ultra Librarian EE-SX672P CAD Model

Description

The EE-SX672P is an optical sensor manufactured by Omron Automation and Safety.

  • Sensor Type: Through-Beam
  • Sensing Distance: 0.197" (5mm)
  • Response Time: 1ms
  • Current Supply: 12mA
  • Output Configuration: PNP - Open Collector
  • Mounting Technology: Chassis Mount
  • Voltage Supply: 5V ~ 24V
  • Operating Temperature: -25°C ~ 55°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MODULE
Lowest to $4.8972
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $33.6163
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $26.8930
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.2053

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0483 $64.0966
4+ $26.2961 $105.1844
6+ $25.4743 $152.8458
9+ $24.6526 $221.8734
11+ $23.8308 $262.1388
15+ $21.3656 $320.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess