EN
  • EN
  • DE

UCC5642MWP

Part No UCC5642MWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 798753-UCC5642MWP
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5642
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UCC5642MWP CAD Model

Description

Introducing the UCC5642MWP from Texas Instruments

The UCC5642MWP is a cutting-edge SCSI (Small Computer System Interface) terminator developed by the renowned semiconductor company, Texas Instruments. This advanced product is designed for use in high-performance computer systems, servers, and storage devices that require reliable and efficient termination for their SCSI bus lines.

Key Features

  • Multi-Mode Compatibility: The UCC5642MWP supports both LVD (Low Voltage Differential) and SE (Single-Ended) modes, providing versatility for a range of SCSI configurations.
  • Automatic Mode Selection: It incorporates an automatic mode selection feature that detects the SCSI bus configuration and switches modes accordingly, ensuring optimal performance without manual intervention.
  • Wide SCSI Support: This terminator is capable of handling Wide SCSI buses, which means it can support up to 16-bit bus width, allowing for high-speed data transfer and enhanced system throughput.
  • Thermal Protection: The device includes a thermal shutdown feature to protect against overheating, ensuring long-term reliability and stability of the SCSI bus.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC5642MWP maintains low power consumption, making it an eco-friendly choice for energy-conscious enterprises.

Applications

The UCC5642MWP is ideal for a variety of applications where robust and reliable SCSI termination is required. This includes:

  • High-end workstations and servers
  • Data storage systems
  • RAID (Redundant Array of Independent Disks) systems
  • Network attached storage (NAS)
  • Backup tape libraries and drives

Package and Availability

The UCC5642MWP comes in a 28-pin wide-body plastic package, providing a compact solution for tight spaces without sacrificing performance. As with all Texas Instruments products, the UCC5642MWP is manufactured to the highest quality standards and is available through various distributors and directly from Texas Instruments.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Need more? Email Us
Texas Instruments
Multimode SCSI 9 Line Terminator
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Maxim Integrated
IC TERM SCSI ULTRA3 LVD 36-SSOP
Lowest to $3.4954
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9531 $55.6717
16+ $6.5257 $104.4112
24+ $6.3217 $151.7208
33+ $6.1178 $201.8874
43+ $5.9139 $254.2977
57+ $5.3021 $302.2197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess