EN
  • EN
  • DE

DS2120B

Part No DS2120B
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI ULTRA3 LVD 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Win Source Part Number 1034708-DS2120B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2120B CAD Model

Description

Introducing the Maxim Integrated DS2120B High-Speed Microcontroller Peripheral

The DS2120B, a product from the reputable Maxim Integrated, is a high-performance microcontroller peripheral designed to provide a robust interface solution for telecom and datacom applications. This device is tailored to meet the demands of high-speed communication systems, offering a seamless and efficient way to handle data transmission and reception.

Key Features of the DS2120B

  • High-Speed Operation: The DS2120B is engineered to support high data rate interfaces, making it an ideal choice for applications that require quick and reliable data processing.
  • Flexible Interface: With its versatile design, this peripheral can be easily integrated with a variety of microcontrollers, ensuring a wide range of compatibility and utility across different platforms.
  • Low Power Consumption: Maxim Integrated has designed the DS2120B with energy efficiency in mind, ensuring that it operates with minimal power draw, which is critical for portable and power-sensitive applications.
  • Robust Functionality: The device comes equipped with features such as error detection and correction mechanisms, which are essential for maintaining data integrity in complex communication systems.

Applications of the DS2120B

The DS2120B is particularly suited for deployment in systems that necessitate high-speed data transfer and reliable operation, such as:

  • Telecommunication equipment
  • Data communication networks
  • Server and network infrastructure
  • Industrial control systems

Why Choose the DS2120B?

Maxim Integrated's DS2120B stands out in the market for its exceptional performance and reliability. The integration of this peripheral into your system ensures enhanced data handling capabilities, while its low power consumption contributes to a greener and more cost-effective operation. Whether you are dealing with critical telecom infrastructure or sophisticated datacom setups, the DS2120B is designed to deliver top-notch performance that professionals can trust.

In summary, the DS2120B from Maxim Integrated is a high-speed microcontroller peripheral that offers a powerful blend of speed, efficiency, and reliability, making it an excellent choice for a wide array of high-performance communication applications.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4954 $59.4218
41+ $2.8681 $117.5921
63+ $2.7785 $175.0455
86+ $2.6888 $231.2368
112+ $2.5992 $291.1104
149+ $2.3303 $347.2147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess