EN
  • EN
  • DE
  • IT

LX5251CPW

Part No LX5251CPW
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC TERM SCSI 9LINE MODE 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI, LVD, SE
Number of Terminations 9
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1064596-LX5251CPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LX5251CPW CAD Model

Description

The LX5251CPW is an obsolete (EOL) integrated circuit manufactured by Microsemi Corporation.

  • Type: SCSI, LVD, SE
  • Terminations: 9
  • Popularity: Medium
  • Supply Voltage: 4.75 V to 5.25 V
  • Operating Temperature: 0°C to 70°C
  • Package: 24-TSSOP
  • Packaging: Tube/Rail
  • Units per Package: 2,500
  • Status: Obsolete (EOL)

You May Also Be Interested in

Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Lowest to $1.2479
Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.8891
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $52.3832
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 28-TSSOP / SCSI, LVD Terminator 9 Terminations 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess