EN
  • EN
  • DE

LX7202-15ISF

Part No LX7202-15ISF
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC USB LINE TERM EMI/ESD SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type USB
Number of Terminations 2
Supply Voltage - Operating 5.25V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1064614-LX7202-15ISF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LX7202-15ISF CAD Model

Description

The Microsemi Corporation USB component with the part number 1064614-LX7202-15ISF is an SMD (SMT) type integrated circuit that comes in a tube/rail packaging.

  • Terminations: 2
  • Supply Voltage: 5.25V
  • Operating Temperature Range: -40°C to 125°C
  • Category: integrated circuits
  • Popularity: medium popularity rating
  • Supply and Demand Status: balance
  • Status: obsolete (EOL)
  • Package: 3k pcs

You May Also Be Interested in

Dallas Semiconductor
Lowest to $49.7909
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess