EN
  • EN
  • DE

DS21S07AS/T

Part No DS21S07AS/T
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description SCSI Terminator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1169107-DS21S07AS/T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS21S07AS/T CAD Model

Description

Introducing the DS21S07AS/T from Maxim Integrated

The DS21S07AS/T is a high-performance, versatile buffer designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal engineering solutions. This product is specifically engineered to meet the stringent requirements of SCSI (Small Computer System Interface) applications, providing a reliable and robust interface solution for a variety of data communication and storage systems.

Key Features

  • SCSI Interface Support: The DS21S07AS/T is built to support SCSI-2 and SCSI-3 Fast-20 interfaces, ensuring compatibility with a wide range of SCSI standards and devices.
  • Integrated Termination: This device comes with integrated active termination, which simplifies design and reduces external component count, while ensuring signal integrity on the SCSI bus.
  • Low Power Consumption: Maxim Integrated's commitment to power efficiency is evident in the DS21S07AS/T's design, which operates with minimal power consumption, making it ideal for power-sensitive applications.
  • Thermal Protection: The product features built-in thermal protection to safeguard against overheating, thereby enhancing system reliability and longevity.
  • Flexible Operation: The DS21S07AS/T is capable of operating over a wide temperature range, making it suitable for use in various environments and applications.
  • High-Speed Data Transfer: With support for high-speed data transfer, this buffer ensures efficient and fast communication between SCSI devices.

Applications

The DS21S07AS/T is suitable for a broad spectrum of applications, including:

  • Server and workstation SCSI interfaces
  • RAID (Redundant Array of Independent Disks) systems
  • Data backup and recovery systems
  • High-performance external storage solutions
  • Industrial control systems requiring robust data communication

Quality and Reliability

Maxim Integrated is known for its dedication to quality and reliability, and the DS21S07AS/T is no exception. It is manufactured to the highest standards to ensure consistent performance and durability, backed by Maxim's rigorous testing and quality control processes.

In summary, the DS21S07AS/T from Maxim Integrated represents a top-of-the-line solution for SCSI interfacing needs, offering a blend of performance, integration, and reliability that is hard to match. Whether you are developing a new storage system or upgrading an existing one, the DS21S07AS/T is poised to deliver the interface capabilities you require.

You May Also Be Interested in

Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9635 $58.9050
75+ $1.6112 $120.8400
115+ $1.5604 $179.4460
155+ $1.5107 $234.1585
200+ $1.4599 $291.9800
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess