EN
  • EN
  • DE

LX7202-22ISF

Part No LX7202-22ISF
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC USB LINE TERM EMI/ESD SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type USB
Number of Terminations 2
Supply Voltage - Operating 5.25V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1064615-LX7202-22ISF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LX7202-22ISF CAD Model

Description

The LX7202-22ISF is an integrated circuit that provides USB connectivity to your device. Bold the product name (e.g., BAV99S,135 → LX7202-22ISF).

  • Mounting: Printed Circuit Board
  • Form Factor: SOT-23-6
  • Terminations: 2
  • Supply Voltage: 5.25V
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete (EOL)
  • Packaging: Tube/Rail
  • Quantity per Package: 3k pcs

You May Also Be Interested in

California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.2513
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Texas Instruments
IC TERMINATOR W/REG SCSI 36-SSOP / SCSI Termination 3.3V/5V 105Ohm 36-Pin SSOP Tube
Lowest to $7.9531
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess