EN
  • EN
  • DE

ADP3203JRU-1.0

Part No ADP3203JRU-1.0
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173165-ADP3203JRU-1.0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3203JRU-1.0 CAD Model

Description

ADP3203JRU-1.0: High-Efficiency, Precision Notebook Power Controller

The ADP3203JRU-1.0 is a sophisticated power management integrated circuit (IC) designed by Analog Devices Inc., specifically tailored for the demanding needs of portable computer applications. This high-performance component is engineered to provide precise control of the CPU core or graphics processor voltage in a notebook computer with the aim of optimizing power efficiency and battery life.

Key Features:

  • High Precision: The ADP3203JRU-1.0 offers exceptional voltage regulation, ensuring stable and reliable operation for critical notebook components.
  • Efficiency: Its design focuses on maximizing power efficiency, which is crucial for extending battery life in portable devices.
  • Dual-Phase Operation: The device supports dual-phase operation, which allows for excellent transient response, lower output ripple, and the distribution of heat between two sets of components.
  • Adjustable Frequency: The switching frequency is adjustable, giving designers the flexibility to optimize the solution for efficiency or component size.
  • Power Saving Modes: It features multiple power-saving modes, reducing power consumption during light load conditions.

Applications:

The ADP3203JRU-1.0 is ideal for use in various notebook configurations, ranging from high-performance systems that require robust power management to ultra-portable devices where efficiency is paramount. Its versatility also makes it suitable for other portable and battery-powered applications where power optimization is a key consideration.

Technical Specifications:

  • Voltage Output: Precisely regulated for CPU/GPU requirements
  • Package: Small, thermally enhanced 32-lead TQFP
  • Compatibility: Designed to interface with the ADP3418 dual MOSFET driver for a complete power solution

The ADP3203JRU-1.0 from Analog Devices Inc. represents a blend of innovative design and technology, offering a high degree of functionality and performance for the next generation of notebook computers. By integrating this power controller into your design, you can ensure that your product not only meets but exceeds the power management requirements of modern portable computing devices.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6041 $63.6246
14+ $8.7018 $121.8252
21+ $8.4292 $177.0132
29+ $8.1578 $236.5762
37+ $7.8852 $291.7524
50+ $7.0698 $353.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess