EN
  • EN
  • DE

CAT1232LPS-T13

Part No CAT1232LPS-T13
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 5V and 3.3V Supply Voltage Monitor and Reset Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1158877-CAT1232LPS-T13
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT1232LPS-T13 CAD Model

Description

The CAT1232LPS-T13 is a supervisory circuit manufactured by Catalyst Semiconductor. It is designed to monitor voltage levels in microprocessor-based systems and provide a reset signal when the voltage falls below a certain threshold. This ensures that the system starts up correctly and avoids data corruption or erratic behavior due to low voltage conditions.

Applications

  • Microprocessor systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Watchdog timer functionality
  • Low power consumption
  • Small package size

Benefits

  • Ensures reliable system startup
  • Prevents data corruption during brownout conditions
  • Improves system stability
  • Reduces the need for external components
  • Simplifies system design

This supervisory circuit typically includes features such as a precise voltage reference, a comparator, and a reset output. When the monitored voltage drops below the threshold, the comparator triggers the reset output, which remains active until the voltage returns to a safe level. The watchdog timer provides an additional layer of protection by monitoring the microprocessor's activity. If the microprocessor fails to execute code within a specified time, the watchdog timer will also generate a reset signal.

The CAT1232LPS-T13's low power consumption makes it suitable for battery-powered applications. Its small package size allows it to be easily integrated into space-constrained designs. The device's precision voltage monitoring ensures that the system operates within safe voltage limits, preventing damage to sensitive components.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess