EN
  • EN
  • DE

MAX4178ESA

Part No MAX4178ESA
Manufacturer Maxim Integrated
Description 330MHz, Gain of +1/Gain of @ Closed-Loop Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213513-MAX4178ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4178ESA CAD Model

Description

The MAX4178ESA from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an exceptional balance of performance and cost-effectiveness. This device is designed to meet the needs of a wide range of applications, from industrial control systems to consumer electronics, where power efficiency and accuracy are crucial.

Key Features

  • Low Offset Voltage: The MAX4178ESA boasts a low input offset voltage, which enhances the accuracy of signal amplification and makes it ideal for precision applications.
  • Low Power Consumption: With its low power requirements, this op-amp is perfect for battery-powered devices and energy-sensitive systems, helping to extend the operational lifespan.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall component count in the circuit.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.85V to 5.5V, offering flexibility in various operating environments.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in applications.

Applications

The MAX4178ESA is suitable for a variety of applications including:

  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Portable Medical Devices
  • Analog Filters
  • Notebook Computers

Package and Reliability

The MAX4178ESA comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. Maxim Integrated ensures high reliability and performance consistency, which is critical for industrial and commercial grade applications.

For engineers and designers looking for a reliable and cost-effective solution for precision amplification, the MAX4178ESA from Maxim Integrated stands out as an excellent choice, offering a blend of low power consumption, high precision, and versatility in a range of operating conditions.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess