The SKD62/16 is a diode bridge rectifier module manufactured by Semikron. This module is used for converting alternating current (AC) to direct current (DC) in various power electronic applications.
Applications
- Power supplies
- Battery chargers
- Motor drives
- Welding equipment
- Uninterruptible power supplies (UPS)
Features
- High voltage capability
- High current capability
- Isolated base plate
- Standard package
- RoHS compliant
- Simple mounting
Benefits
- Efficient AC-DC conversion: Bridge rectifier configuration provides full-wave rectification.
- Reliable operation: Robust design ensures stable performance in demanding environments.
- Easy installation: Standard package and mounting options simplify integration into systems.
- Safe operation: Isolated base plate provides electrical isolation for safety.
- Versatile application: Suitable for a wide range of power supply and conversion applications.
Additional Details
The SKD62/16 typically features a blocking voltage of 1600V (hence the "/16" in the part number) and a current rating of 62A. The isolated base plate allows for direct mounting to heat sinks without requiring additional insulation. The standard package facilitates easy integration into existing designs. This diode bridge rectifier is commonly used in industrial power supplies and other applications requiring reliable AC-DC conversion.
Semikron provides comprehensive datasheets and application notes for the SKD62/16 and other power electronic components. Always refer to the official datasheet for the most accurate specifications and application guidelines.