EN
  • EN
  • DE

MAXSANTAFEEVSYS#

Part No MAXSANTAFEEVSYS#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL SYSTEM SANTA FE / MAX1301 Analog Front End (AFE) Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Type Interface
Function Analog Front End (AFE)
Utilized IC / Part MAX1301
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Base Product Number MAXSANTA
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1348740-MAXSANTAFEEVSYS#
Ultra Librarian 3D Model Ultra Librarian MAXSANTAFEEVSYS# CAD Model

Description

Introducing the MAXSANTAFEEVSYS# from Maxim Integrated

Maxim Integrated's MAXSANTAFEEVSYS# is a cutting-edge automotive evaluation system designed to streamline the development of electric vehicles (EVs) and hybrid electric vehicles (HEVs). This comprehensive solution is engineered to address the growing demand for efficient, high-performance power management systems in the automotive industry.

Key Features:

  • High Integration: The system includes a suite of integrated circuits (ICs) that work together seamlessly to provide efficient power management, battery monitoring, and safety functions critical for EV and HEV applications.
  • Advanced Battery Management: With a focus on battery safety and longevity, the MAXSANTAFEEVSYS# offers sophisticated battery management capabilities, including cell monitoring, state-of-charge estimation, and balancing to ensure optimal performance and extended battery life.
  • Robust Safety Features: Designed with safety in mind, the system incorporates features such as overvoltage, undervoltage, and overcurrent protection, as well as temperature monitoring to safeguard against potential hazards.
  • Flexible Configuration: The evaluation system is highly configurable, allowing designers to tailor it to the specific needs of their automotive applications. This flexibility accelerates the prototyping process and helps reduce time to market.
  • User-Friendly Interface: An intuitive user interface facilitates easy interaction with the system, enabling developers to quickly test and adjust settings for optimal performance.
  • Extensive Support and Documentation: Maxim Integrated provides comprehensive technical support and detailed documentation, assisting developers in navigating the complexities of automotive power management design.

Applications:

The MAXSANTAFEEVSYS# is ideal for a wide range of applications within the automotive sector, including:

  • Electric Vehicle (EV) Powertrains
  • Hybrid Electric Vehicle (HEV) Systems
  • Energy Storage Systems
  • Power Conversion and Management Solutions

With its robust feature set and focus on integration, safety, and efficiency, the MAXSANTAFEEVSYS# from Maxim Integrated stands out as an essential tool for automotive engineers and designers who are at the forefront of electric vehicle technology. By choosing this evaluation system, you can expect a reliable, high-performance solution that will help drive innovation in the rapidly evolving automotive industry.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess