EN
  • EN
  • DE

SERIAL-BUS-EVM

Part No SERIAL-BUS-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function Data Capture
Embedded No
Primary Attributes Prototype Digital and Mixed-Signal Circuits
Supplied Contents Board(s), Cable(s), Power Supply, Accessories
Secondary Attributes Graphical User Interface, USB Interface
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284418-SERIAL-BUS-EVM
Ultra Librarian 3D Model Ultra Librarian SERIAL-BUS-EVM CAD Model

Description

The SERIAL-BUS-EVM from Texas Instruments is an exceptional evaluation module designed to provide designers and engineers with a robust platform for testing and development of serial bus communication in embedded systems. This versatile tool is perfect for those looking to experiment with or implement interfaces such as I2C, SPI, and UART, which are fundamental in modern electronic communication.

At the heart of the SERIAL-BUS-EVM lies a high-performance microcontroller from Texas Instruments, which ensures reliable and efficient handling of serial data. The board includes a variety of features that facilitate easy interfacing with other devices, as well as quick setup and integration into existing systems. With its user-friendly design, the SERIAL-BUS-EVM is suitable for both novice users and experienced professionals.

Key Features:

  • Compatibility: Supports multiple serial communication protocols including I2C, SPI, and UART, making it a versatile choice for a wide range of applications.
  • Connectivity: Comes equipped with standard connector interfaces, allowing for seamless connection to other development boards and peripherals.
  • On-board Debugging: Features integrated debugging capabilities, reducing the need for additional hardware and simplifying the development process.
  • Software Support: Accompanied by an extensive suite of software tools and libraries, which provide a rich development environment and help accelerate the design cycle.
  • Expandability: Includes expansion headers for further customization and functionality extension, enabling the addition of sensors, actuators, and other modules.
  • Power Options: Offers flexible power supply options, including USB and external sources, to cater to various testing scenarios and requirements.

Whether you are developing industrial controls, consumer electronics, or IoT devices, the SERIAL-BUS-EVM from Texas Instruments is the ideal platform to expedite your serial communication interface development. Its combination of ease-of-use, comprehensive features, and strong support from Texas Instruments ensures that your projects are not only successful but also brought to market in a timely manner.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess