The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LTC1344IG#TRPBF

Part No LTC1344IG#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Terminators
Description IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $9.174 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$14.7320
$58.928
9+
$12.0880
$108.792
13+
$11.7110
$152.243
18+
$11.3330
$203.994
23+
$10.9550
$251.965
31+
$9.8220
$304.482
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Cable
Number of Terminations 6
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781879-LTC1344IG#TRPBF
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name LTC1344
Introduction Date March 08, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LTC1344IG;  LTC1344IG#TR; LTC1344IG#PBF; LTC1344CG;  

Description

Product Overview: LTC1344IG#TRPBF

The LTC1344IG#TRPBF is a high-performance cable transceiver manufactured by Linear Technology, which is now part of Analog Devices. It is designed to address the needs of advanced communication systems that require reliable data transmission over long distances and is particularly suited for industrial and telecommunications applications.

This robust transceiver integrates features such as automatic inverting and non-inverting receiver threshold control, which ensures a stable data communication regardless of the polarity of the cable. The LTC1344IG#TRPBF operates over a wide supply voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.

Key Features:

  • Interface: The product supports multi-protocol cable interfaces, making it versatile for various communication standards.
  • High-Speed: It is capable of high-speed data transmission which is essential for modern communication systems.
  • Temperature Range: The industrial grade version operates over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.
  • Robust Design: The LTC1344IG#TRPBF is designed with protection against electrical overstress (EOS) and electrostatic discharge (ESD), enhancing its durability and lifespan.
  • Package: It comes in a 24-pin SSOP package which is suitable for space-constrained applications.
  • Automatic Polarity Correction: This feature allows the device to automatically correct any polarity issues on the received data, ensuring data integrity.

Applications:

The LTC1344IG#TRPBF is ideal for a range of applications due to its flexibility and high performance. It can be used in:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Point of Sale (POS) Terminals

With its advanced features and reliable performance, the LTC1344IG#TRPBF from Linear Technology is a top choice for designers looking to implement a robust communication interface in their systems. Its ability to maintain signal integrity over long cable lengths and in noisy environments makes it a valuable component for any application requiring dependable data transmission.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.