EN
  • EN
  • DE

S32K148EVB-KIT

Part No S32K148EVB-KIT
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Bulk
Type Interface
Function Ethernet
Utilized IC / Part S32K148
Supplied Contents Board(s)
Base Product Number S32K148
Other Names 568-S32K148EVB-KIT,935370975598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1284854-S32K148EVB-KIT
Ultra Librarian 3D Model Ultra Librarian S32K148EVB-KIT CAD Model

Description

Product Overview: S32K148EVB-KIT

The S32K148EVB-KIT from NXP is a comprehensive evaluation platform designed for rapid development of automotive and industrial applications. Leveraging the robust S32K1xx MCU family, this evaluation kit is ideal for engineers focusing on general purpose automotive, industrial and motor control applications.

Key Features

  • High-Performance MCU: At the heart of the kit is the S32K148 microcontroller, which features a 32-bit ARM Cortex-M4F core, operating at speeds up to 112 MHz. It is equipped with 2MB of flash memory and 256KB of SRAM, providing ample space for complex applications.
  • Rich Connectivity: The evaluation board includes various communication interfaces such as CAN FD, LIN, SPI, I2C, and UART, ensuring versatile connectivity options for different use cases.
  • Integrated Debugging: The S32K148EVB-KIT comes with an onboard debug circuit (OpenSDA) which simplifies the process of program development and debugging, eliminating the need for additional hardware.
  • Comprehensive Software Support: NXP provides a suite of software tools and libraries, including the S32 Design Studio IDE, SDK, and FreeRTOS support, to accelerate development and bring applications to market faster.
  • Flexible Power Supply Options: The board can be powered through the USB interface or an external power supply, providing flexibility for different development setups.
  • Expansion Options: Arduino™ UNO-compatible interface along with the FlexIO interface provides an easy way to expand the board's capabilities with a wide range of add-on modules.

Target Applications

The S32K148EVB-KIT is tailored for a variety of applications, including:

  • Automotive control units
  • Industrial control systems
  • Motor control
  • IoT edge nodes

Included in the Kit

The S32K148EVB-KIT package includes:

  • S32K148 evaluation board
  • USB cable for power and communication
  • Quick start guide

With its advanced features and comprehensive development ecosystem, the S32K148EVB-KIT from NXP is an excellent choice for designers looking to explore the capabilities of the S32K series MCUs and accelerate their product development cycle.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess