EN
  • EN
  • DE

SJA1105SELY

Part No SJA1105SELY
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface SPI
Standards IEEE 802.3
Voltage - Supply 1.65V ~ 3.6V
Current - Supply 3.5mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 159-LFBGA
Supplier Device Package 159-LFBGA (12x12)
Base Product Number SJA1105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names SJA1105SELY-ND,568-13852-2,935309156518,568-13852-1,568-13852-6
Standard Package 1,000
Win Source Part Number 1231279-SJA1105SELY
Ultra Librarian 3D Model Ultra Librarian SJA1105SELY CAD Model

Description

The NXP SJA1105SELY is a versatile, high-performance automotive Ethernet switch designed to meet the rigorous demands of modern vehicle networks. With the automotive industry's rapid shift towards connected and autonomous vehicles, the SJA1105SELY offers a reliable solution for high-speed data transmission and advanced networking capabilities.

Key Features

  • Multiple Ports: The device includes five integrated 100BASE-T1 ports, providing ample connectivity for various in-vehicle systems.
  • Enhanced Security: Equipped with state-of-the-art security features, the SJA1105SELY ensures safe and secure data communication across the network, protecting against unauthorized access and data breaches.
  • Quality of Service (QoS): Advanced QoS support enables prioritization of critical traffic, ensuring that essential data is transmitted seamlessly and without delay, which is particularly important for safety-critical applications.
  • Time-Sensitive Networking (TSN): The switch supports TSN standards, which are crucial for real-time control and synchronization of networked devices, making it ideal for applications that require precise timing and low-latency communication.

Applications

The SJA1105SELY is suited for a broad range of applications within the automotive sector, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics Systems
  • Gateway Modules
  • Camera and Sensor Modules
  • Vehicle Networking and Control Units

Technical Specifications

  • Package: TQFP144
  • Temperature Range: -40°C to +125°C, suitable for harsh automotive environments.
  • Supply Voltage: 3.3V

With its robust design, comprehensive feature set, and compliance with automotive standards, the NXP SJA1105SELY Ethernet switch is a strategic choice for designers and engineers looking to enhance vehicle connectivity and support the evolving landscape of automotive technologies.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9692 $50.9076
8+ $13.9234 $111.3872
12+ $13.4883 $161.8596
16+ $13.0532 $208.8512
20+ $12.6181 $252.3620
27+ $11.3128 $305.4456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess