EN
  • EN
  • DE
  • IT

MSC400SMA330B4

Part No MSC400SMA330B4
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET SIC 3300 V 400 MOHM TO-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202131-MSC400SMA330B4
Manufacturer Microchip Technology
Category Discrete Semiconductor Products- Transistors -FETs, MOSFETs- Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) Drain to Source Voltage (Vdss)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-4
Ultra Librarian 3D Model Ultra Librarian MSC400SMA330B4 CAD Model

Description

Microchip Technology MSC400SMA330B4 Product Overview

The MSC400SMA330B4 is a cutting-edge product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is designed to cater to the demanding requirements of modern electronic systems, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • High Performance: The MSC400SMA330B4 is built to deliver high-speed operation while maintaining efficiency, making it suitable for a wide range of applications that require quick data processing and responsiveness.
  • Advanced Technology: Leveraging Microchip's proprietary technology, this product ensures stable performance under varying conditions, thus providing a reliable solution for critical applications.
  • Energy Efficient: With power-saving features integrated into its design, the MSC400SMA330B4 is an energy-efficient component that helps reduce overall power consumption of the systems it is integrated into.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh environments and provide a long operational lifespan, which is essential for industrial and automotive applications.

Applications

The MSC400SMA330B4 from Microchip Technology is versatile enough to be used across various sectors. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) applications
  • Consumer electronics

Quality and Support

Microchip Technology is known for its commitment to quality, and the MSC400SMA330B4 is no exception. It is manufactured under strict quality control standards to ensure it meets the high expectations of customers. Additionally, Microchip provides extensive support for its products, offering technical assistance, comprehensive documentation, and a developer community for troubleshooting and knowledge sharing.

With its advanced features and reliable performance, the MSC400SMA330B4 is an excellent choice for developers and manufacturers looking to incorporate a high-quality component into their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1000V 4A TO263
Lowest to $2.2298
Nexperia USA Inc.
MOSFET N-CH 60V 360MA TO236AB
Lowest to $0.0925
Panjit
SOT-23, MOSFET
Lowest to $0.0916
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.6514
Vishay
N-CHANNEL 100-V (D-S) MOSFET
Lowest to $3.0546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $2.1305
ON Semiconductor
MOSFET N-CH 60V 62.2A/477A 8DFNW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess