EN
  • EN
  • DE
  • IT

LT1133ACSW#PBF

Part No LT1133ACSW#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3DRV/5RCV RS232 5V 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 126790-LT1133ACSW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1133ACSW#PBF CAD Model

Description

Product Overview: LT1133ACSW#PBF

The LT1133ACSW#PBF is a high-performance, low-power 5-driver/3-receiver RS232 transceiver from Linear Technology, now part of Analog Devices. This device is designed to meet the stringent requirements of EIA/TIA-232-F and provides a robust communication interface for various applications. It is particularly well-suited for situations where ±12V is not available, as the LT1133ACSW#PBF features an onboard charge pump to generate the necessary RS232 voltage levels from a single 5V supply.

Key Features

  • Single 5V Power Supply: The LT1133ACSW#PBF operates on a single 5V supply, making it convenient for systems that do not have ±12V power available.
  • Low Power Operation: With its advanced design, this transceiver minimizes power consumption, making it suitable for battery-powered and portable applications.
  • Onboard Charge Pump: The integrated charge pump circuitry generates the necessary RS232 voltage levels, eliminating the need for additional components.
  • Flexible Data Rates: Capable of supporting data rates up to 120 kbps, the LT1133ACSW#PBF is versatile and can be used in a variety of communication protocols.
  • Robust ESD Protection: The device includes protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.

Applications

The LT1133ACSW#PBF is ideal for a wide range of applications, including:

  • Portable Computing
  • Battery-Powered Equipment
  • Peripherals
  • Industrial Control Systems
  • Point-of-Sale Systems

Product Specifications

The LT1133ACSW#PBF is offered in a 24-lead SW package and is characterized for operation from 0°C to 70°C. The device's specifications make it a reliable choice for designers looking for a transceiver with low power consumption and high data rate capabilities.

Conclusion

Linear Technology's LT1133ACSW#PBF transceiver provides a compact, efficient, and reliable solution for RS232 communication. Its low-power operation, integrated charge pump, and robust ESD protection make it a smart choice for engineers and designers working on a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
1/4 DUTY GENERAL PURPOSE LCD DRI
Lowest to $5.3361
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to $3.7344
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2932 $63.8796
6+ $17.4713 $104.8278
9+ $16.9254 $152.3286
13+ $16.3794 $212.9322
16+ $15.8334 $253.3344
22+ $14.1955 $312.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess