The DS25BR400TSQ is a high-performance, quad-channel 2.5 Gbps LVDS buffer/repeater designed by Texas Instruments to meet the stringent requirements of high-speed data transmission systems. This device is particularly well-suited for applications requiring high data rates, low power consumption, and minimal signal degradation over long distances or through challenging electrical environments.
Key Features
- High-Speed Data Transmission: With a maximum data rate of 2.5 Gbps per channel, the DS25BR400TSQ is capable of handling high-speed serial links with ease, making it ideal for applications such as backplane data transfer, high-definition video transmission, and high-speed interconnects.
- Quad-Channel Operation: The device features four independent LVDS channels, allowing for significant data throughput and system scalability.
- Signal Conditioning: Integrated equalization and pre-emphasis features help to extend the signal reach and improve the integrity of data transmission over long cables and backplanes.
- Low Power Consumption: Designed with power efficiency in mind, the DS25BR400TSQ minimizes power usage, which is critical for thermal management in dense electronic systems.
- Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, safeguarding it against the common issue of ESD damage during handling and operation.
Applications
The DS25BR400TSQ is versatile and can be used in various applications, including:
- High-speed data communication in servers and networking equipment
- Signal distribution in telecommunications infrastructure
- Video broadcast equipment requiring high data rates
- Industrial control systems with high-speed data acquisition
Technical Specifications
Parameter
Value
Number of Channels
4
Maximum Data Rate
2.5 Gbps per channel
Supply Voltage
3.3V
Operating Temperature Range
-40°C to +85°C
Package
40-WQFN
For more detailed information, including pin configurations, application circuits, and ordering options, please refer to the official Texas Instruments datasheet for the DS25BR400TSQ.