EN
  • EN
  • DE

SDIO101AIHRE

Part No SDIO101AIHRE
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC FLASH MEMORY CTRLR 60HXQFN  /  Host Controller Parallel Interface 60-HXQFNU (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Host Controller
Interface Parallel
Voltage - Supply 1.65V ~ 1.95V
Current - Supply 460µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 60-XFQFN Dual Rows, Exposed Pad
Supplier Device Package 60-HXQFNU (5x5)
Base Product Number SDIO101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935300281551
Standard Package 490
Win Source Part Number 988639-SDIO101AIHRE
Ultra Librarian 3D Model Ultra Librarian SDIO101AIHRE CAD Model

Description

Product Overview: NXP SDIO101AIHRE

The NXP SDIO101AIHRE is a cutting-edge integrated circuit designed for high-performance data communication applications. This product is a testament to NXP's commitment to delivering advanced technology solutions that cater to the evolving needs of the electronics industry. The SDIO101AIHRE is a versatile component that can be integrated into a wide range of devices, including smartphones, tablets, and embedded systems, to provide reliable and high-speed data transfer capabilities.

Key Features

  • High-Speed Data Transfer: The SDIO101AIHRE supports high-speed data transfer rates, making it ideal for applications that require quick and efficient data processing and communication.
  • Robust Interface: With its Secure Digital Input/Output (SDIO) interface, this product offers a robust connection for data exchange, ensuring data integrity and consistent performance.
  • Compact Design: The compact form factor of the SDIO101AIHRE allows for easy integration into space-constrained devices without compromising on functionality.
  • Low Power Consumption: Designed with power efficiency in mind, this IC consumes minimal power, which is crucial for battery-operated devices and helps extend their operational lifespan.

Applications

The versatility of the NXP SDIO101AIHRE makes it suitable for a diverse range of applications. It is particularly well-suited for use in:

  • Mobile and portable devices where high-speed data transfer is essential.
  • Embedded systems that require a reliable data communication interface.
  • Consumer electronics that benefit from the integration of advanced data transfer technologies.

Quality and Reliability

NXP is renowned for its commitment to quality and reliability, and the SDIO101AIHRE is no exception. Manufactured using high-quality materials and subjected to rigorous testing, this product is built to meet the highest industry standards. Customers can trust the SDIO101AIHRE to deliver consistent performance and longevity in their applications.

Part Number: SDIO101AIHRE<br> Manufacturer: NXP Semiconductors<br> Category: Integrated Circuits (ICs)

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess