EN
  • EN
  • DE

PIC32MX575F256HT-80V/PT

Part No PIC32MX575F256HT-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP / MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tape & Reel
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX575
Standard Package 1,200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339819-PIC32MX575F256HT-80V/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX575F256HT-80V/PT CAD Model

Description

Product Overview: PIC32MX575F256HT-80V/PT

The PIC32MX575F256HT-80V/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is a part of the PIC32MX family which is known for its rich feature set and high level of integration suited for a variety of applications including industrial control, consumer electronics, medical devices, and IoT (Internet of Things) projects.

Key Features:

  • Core: The PIC32MX575F256HT-80V/PT is built around a 32-bit MIPS M4K Core, providing a perfect balance between performance and power consumption. The MCU operates at a maximum frequency of 80 MHz, delivering robust computational power for complex tasks.
  • Memory: It boasts an ample 256 KB of Flash memory for program storage and 64 KB of RAM for data, which ensures sufficient space for application code and efficient data management.
  • Temperature Range: With an extended operating temperature range, this microcontroller is reliable in diverse environments, making it suitable for outdoor and industrial applications.
  • Communication Peripherals: The device includes a variety of communication interfaces such as UART, SPI, I2C, and CAN, allowing for versatile connectivity options with other devices and systems.
  • Advanced Control Features: The PIC32MX575F256HT-80V/PT is equipped with advanced control peripherals including PWMs and timer/counters, making it an ideal choice for motor control and other real-time applications.
  • Robust Security: Security features such as the Random Number Generator (RNG) and hardware crypto engine enhance the security capabilities of the device, crucial for developing secure applications.
  • Packaging: It comes in a TQFP (Thin Quad Flat Package) with 64 pins, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the PIC32MX575F256HT-80V/PT allows it to be used across a wide range of applications. Its robust processing power and extensive peripheral set make it an excellent choice for advanced control systems, connected IoT devices, automotive electronics, and much more. Engineers and developers can leverage its capabilities to build sophisticated systems that require reliable performance, connectivity, and security.

With Microchip's commitment to quality and long-term support, the PIC32MX575F256HT-80V/PT is a microcontroller that offers both innovation and peace of mind for your embedded projects.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess