EN
  • EN
  • DE

MAX13433EETD+T

Part No MAX13433EETD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features 1/1 Transceiver Full RS422, RS485 14-TDFN (3x3)
Manufacturer Maxim Integrated
Package Reel - TR
Family Name MAX13433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MAX13433EETD+T-ND, MAX13433EETD+TCT, MAX13433EETDT, MAX13433EETD+TTR, MAX13433EETD+TDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848051-MAX13433EETD+T
Ultra Librarian 3D Model Ultra Librarian MAX13433EETD+T CAD Model

Description

Maxim Integrated's MAX13433EETD+T RS-485/RS-422 Transceiver

The MAX13433EETD+T is a sophisticated RS-485/RS-422 transceiver component designed and manufactured by Maxim Integrated, a company renowned for their reliable and high-performance integrated circuits. This transceiver is part of their extensive line of interface products that facilitate robust communication in industrial, networking, and automation applications.

This particular model is a half-duplex transceiver that enables bidirectional communication on a single pair of wires, making it ideal for multi-point data transmission systems. It operates over a wide supply voltage range of 3.0V to 3.6V, which allows for flexibility in various system designs. The MAX13433EETD+T is capable of data rates up to 20Mbps, making it suitable for high-speed data transfer requirements.

One of the key features of the MAX13433EETD+T is its enhanced electrostatic discharge (ESD) protection. It can withstand ESD events up to ±15kV Human Body Model (HBM), ensuring the device's robustness and reliability in harsh environments where ESD events are common. This level of protection is critical for maintaining the integrity of the communication link and prolonging the life of the device.

The device also boasts a fail-safe feature that ensures a logic-high receiver output when the input is open, shorted, or connected to a terminated transmission line with all drivers disabled. This fail-safe feature enhances the reliability of the system by preventing false data transmission that could occur due to line faults.

With an extended temperature range of -40°C to +85°C, the MAX13433EETD+T is designed to operate reliably in extreme conditions, which is essential for industrial and outdoor applications. Its small 14-pin TSSOP (Thin Shrink Small Outline Package) form factor makes it an excellent choice for space-constrained applications.

Overall, the MAX13433EETD+T transceiver from Maxim Integrated is a high-quality, feature-rich solution for any design requiring robust and high-speed RS-485/RS-422 communication. Its combination of speed, ESD protection, fail-safe operation, and small footprint makes it a versatile choice for designers looking to enhance their communication systems' performance and reliability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5505 $55.5050
22+ $4.5543 $100.1946
34+ $4.4119 $150.0046
47+ $4.2696 $200.6712
61+ $4.1273 $251.7653
82+ $3.7003 $303.4246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess