EN
  • EN
  • DE

LPC4337JET256,551

Part No LPC4337JET256,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 164
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-LBGA (17x17)
Base Product Number LPC4337
Other Names 935298804551,568-13511,LPC4337JET256,551
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264092-LPC4337JET256,551
Ultra Librarian 3D Model Ultra Librarian LPC4337JET256,551 CAD Model

Description

The NXP LPC4337JET256,551 is a high-performance microcontroller that belongs to the LPC4300 series, known for its dual-core configuration. This microcontroller features an ARM Cortex-M4 core as well as a Cortex-M0 co-processor, allowing it to handle complex processing tasks with efficiency and ease.

Key Features:

  • Dual-Core System: ARM Cortex-M4F and Cortex-M0 processors, operating at frequencies of up to 204 MHz for the M4 core and 204 MHz for the M0 core, delivering the power and flexibility needed for advanced applications.
  • Memory: Comes with 256 KB of on-chip SRAM and 1 MB of Flash memory, providing ample space for code and data storage.
  • High-Speed USB Interface: Equipped with a High-Speed USB 2.0 interface, this microcontroller can handle data transfers with speeds up to 480 Mbps.
  • Advanced Peripherals: Includes a variety of peripherals such as Ethernet, LCD, an external memory controller, and multiple digital and analog interfaces.
  • State-of-the-Art Security: Features AES encryption, as well as various other security features to ensure the integrity and confidentiality of your applications.
  • Energy Efficient: The LPC4337JET256,551 is designed for low-power operation, making it suitable for battery-powered and energy-sensitive applications.

Applications:

This microcontroller is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Robotics
  • Embedded audio and voice processing
  • Automotive and transportation
  • Medical devices
  • Internet of Things (IoT) devices

Package and Availability:

The LPC4337JET256,551 comes in a compact LQFP-256 (Low-profile Quad Flat Package), providing a space-efficient footprint for PCB designs. This product is available through various electronics distributors and directly from NXP Semiconductors.

With its robust feature set, the NXP LPC4337JET256,551 microcontroller is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess