EN
  • EN
  • DE

NVMFS4C01NWFT3G

Part No NVMFS4C01NWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 49A/319A 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 49A (Ta), 319A (Tc) 3.84W (Ta), 161W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN, 5 Leads
Case / Package 5-DFN (5x6) (8-SOFL)
Family Name NVMFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887885-NVMFS4C01NWFT3G
Ultra Librarian 3D Model Ultra Librarian NVMFS4C01NWFT3G CAD Model

Description

ON Semiconductor NVMFS4C01NWFT3G Overview

The ON Semiconductor NVMFS4C01NWFT3G is a state-of-the-art, high-efficiency, N-channel power MOSFET designed to deliver top-tier performance in a wide range of applications. This component is part of the company's extensive portfolio of power management solutions, which are well-regarded for their reliability and innovative features.

Key Features

  • Low On-Resistance: The NVMFS4C01NWFT3G boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power conversion applications.
  • High Current Capability: With the ability to handle high currents, this MOSFET is suitable for demanding environments where robust current handling is a necessity.
  • Low Capacitance: The device has been designed with low input and output capacitance, which allows for faster switching speeds and reduces switching losses.
  • Thermal Management: The MOSFET's package is engineered for superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Single Power Supply Operation: It operates from a single power supply, simplifying the design and reducing the overall system complexity.

Applications

The NVMFS4C01NWFT3G is versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Power management for computing
  • Motor drives
  • Power supplies for consumer electronics
  • Automotive applications

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The NVMFS4C01NWFT3G is no exception, and it has been rigorously tested to ensure it meets the reliability requirements for commercial, industrial, and automotive applications.

Environmental Considerations

Adhering to environmental regulations, the NVMFS4C01NWFT3G is designed with eco-friendly materials and complies with RoHS directives, ensuring a reduced ecological footprint.

In summary, the ON Semiconductor NVMFS4C01NWFT3G is a powerful, efficient, and reliable solution for modern power management challenges. Whether for computing, automotive, or consumer electronics, this MOSFET stands out as a top choice for designers looking to optimize their power systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7866 $60.5856
38+ $3.1070 $118.0660
58+ $3.0099 $174.5742
80+ $2.9128 $233.0240
103+ $2.8157 $290.0171
138+ $2.5244 $348.3672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess