Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Cable
Number of Terminations 6
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 072452-LTC1344ACG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1344ACG CAD Model

Description

The LTC1344ACG from Linear Technology is a high-performance, octal transceiver featuring eight non-inverting transceivers that are designed to meet the rigorous demands of RS232 and RS562 communication protocols. This integrated circuit (IC) is housed in a compact 24-pin SSOP package, making it suitable for space-constrained applications while providing robust connectivity solutions for serial communication.

Key Features

  • Interface Compatibility: The LTC1344ACG is compatible with RS232 and RS562 standards, ensuring reliable data transmission even in harsh industrial environments.
  • Voltage Range: It operates over a supply voltage range of 4.5V to 5.5V, which is ideal for systems that require a 5V power supply.
  • Low Power Consumption: This device boasts low power consumption, which is critical for energy-efficient designs and battery-operated equipment.
  • High Data Rates: With support for data rates up to 120kbps, the LTC1344ACG is well-suited for applications requiring fast data exchange without compromising signal integrity.
  • Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Robust ESD Protection: The transceiver features electrostatic discharge (ESD) protection on all pins, safeguarding the IC against static electricity and other transient voltage spikes.

Applications

The LTC1344ACG is versatile and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking equipment
  • Medical equipment

Conclusion

The LTC1344ACG from Linear Technology stands out as an efficient and reliable solution for designers looking to implement RS232 or RS562 serial communications within their products. Its combination of high-speed data transfer, low power consumption, and robust protection features make it an excellent choice for a wide range of applications in various industries.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI LVD/SE ULT3 28TSSOP / Ultra3 LVD/SE SCSI Terminator
Lowest to $1.4015
ECAD model for DS2119M
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $28.0284
ECAD model for LTC1344IG#TRPBF
Maxim Integrated
IC CABLE TERM MP 24-SSOP
Need more? Email Us
ECAD model for MXL1344ACAG+T
Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $8.3928
ECAD model for MAX13174ECAG+T
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.7082
ECAD model for LTC1344ACG
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $13.1728
ECAD model for ISL54103IHZ-T7
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Lowest to $4.8322
ECAD model for DS2108S/T&R
Texas Instruments
IC LVD SCSI TERMINATOR 24TSSOP
Lowest to $3.1150
ECAD model for UCC5680PW24TR
Texas Instruments
Multimode SCSI 15 Line Terminator | IC SCSI 15-LINE TERM 48-LQFP
Lowest to $3.0406
ECAD model for UCC5638FQP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7082 $61.6656
18+ $6.3248 $113.8464
28+ $6.1271 $171.5588
38+ $5.9294 $225.3172
49+ $5.7318 $280.8582
66+ $5.1388 $339.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,881 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention