Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 40 A
Current - Collector Pulsed (Icm) 80 A
Vce(on) (Max) @ Vge, Ic 2V @ 15V, 20A
Power - Max 168 W
Switching Energy 77µJ (on), 170µJ (off)
Input Type Standard
Gate Charge 120 nC
Td (on/off) @ 25°C 30ns/139ns
Test Condition 400V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number STGWT20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15139-5,-497-15139-5
Standard Package 30
Win Source Part Number 1194425-STGWT20H65FB
Ultra Librarian 3D Model Ultra Librarian STGWT20H65FB CAD Model

Description

The STGWT20H65FB is a cutting-edge power transistor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced device is designed to meet the demanding requirements of high-efficiency applications, delivering superior performance in a wide range of power conversion systems.

Key Features

  • High Voltage Capability: With a breakdown voltage of 650V, the STGWT20H65FB is well-suited for high voltage applications, providing a robust and reliable solution for power converters and inverters.
  • Low On-Resistance: The device boasts a very low on-state resistance (R<sub>DS(on)), resulting in reduced conduction losses and improved overall efficiency in power switching applications.
  • Fast Switching Speed: Its fast-switching characteristics enable high-frequency operation, which can lead to smaller and more efficient power supplies by reducing the size of passive components.
  • Enhanced Thermal Performance: The STGWT20H65FB is encapsulated in a highly thermal-efficient package, which ensures excellent heat dissipation and enhances system reliability.

Applications

The STGWT20H65FB is ideal for a variety of applications that require high efficiency and power density, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Solar Inverters
  • Electric Vehicle (EV) Charging Stations

Product Advantages

Utilizing STMicroelectronics' advanced trench gate field-stop technology, the STGWT20H65FB offers a combination of reduced gate charge and low internal capacitances, which results in minimized switching losses. This makes it an excellent choice for designers looking to create energy-efficient power conversion systems without compromising on performance.

Whether you are designing a power supply for industrial systems or developing solutions for renewable energy, the STGWT20H65FB provides the reliability, efficiency, and performance required to meet the stringent demands of modern power electronic applications.

You May Also Be Interested in

Harris Corporation
26A, 500V, N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGTG20N50C1D
Fairchild/ON Semiconductor
IGBT, 14A, 600V, N-CHANNEL
Lowest to €1.6942
ECAD model for HGT1S7N60C3D
Infineon Technologies
IGBT TRENCH 600V 100A TO247AD
Need more? Email Us
ECAD model for AUIRGP4063D-E
Infineon Technologies
IGBT 600V 12A 68W TO252-3
Need more? Email Us
ECAD model for SGD06N60BUMA1
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
ECAD model for IXXX200N60C3
Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to €2.0497
ECAD model for HGTP20N35G3VL
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR | IGBT 600V 96A 330W TO247AC
Lowest to €12.7922
ECAD model for IRGP4063PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €7.9679 €47.8077
14+ €6.5379 €91.5301
22+ €6.3335 €139.3380
30+ €6.1292 €183.8766
39+ €5.9249 €231.0710
52+ €5.3120 €276.2251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention