EN
  • EN
  • DE

IXBH20N360HV

Part No IXBH20N360HV
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 3600V 70A TO-247HV / Bipolar MOS Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Series BIMOSFET
Packaging Tube
Voltage - Collector Emitter Breakdown (Maximum) 3600V
Current - Collector (Ic) (Maximum) 70A
Current - Collector Pulsed (Icm) 220A
Vce(on) (Maximum) @ Vge, Ic 3.4V @ 15V, 20A
Power - Max 430W
Switching Energy 15.5mJ (on), 4.3mJ (off)
Input Type Standard
Gate Charge 110nC
Td (on/off) @ 25°C 18ns/238ns
Test Condition 1500V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 1.7μs
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Manufacturer Package TO-247HV
Win Source Part Number 777600-IXBH20N360HV
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 15, 2014
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian IXBH20N360HV CAD Model

Description

The IXYS IXBH20N360HV is a medium popularity electronic component.

  • Series: BIMOSFET
  • Packaging: Tube
  • Mounting Style: Through Hole
  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Package: TO-247-3 Variant
  • Maximum Power: 430W
  • Reverse Recovery Time (trr): 1.7μs
  • Current Collector Pulsed (Icm): 220A
  • Switching Energy: 15.5mJ (on), 4.3mJ (off)
  • Input Type: Standard
  • Gate Charge: 110nC
  • Test Condition: 1500V, 20A, 10 Ohm, 15V
  • Current Collector (Ic) (Maximum): 70A
  • Voltage Collector Emitter Breakdown (Maximum): 3600V
  • Vce(on) (Maximum) @ Vge, Ic: 3.4V @ 15V, 20A
  • Introduction Date: December 15, 2014
  • Estimated EOL Date: 2030

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess