EN
  • EN
  • DE

IXYX100N120C3

Part No IXYX100N120C3
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 188A 1150W PLUS247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features IGBT - 1200 V 188 A 1150 W Through Hole PLUS247™-3
Manufacturer IXYS
Series GenX3™, XPT™
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package PLUS247™-3
Family Name IXYX100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876157-IXYX100N120C3
Ultra Librarian 3D Model Ultra Librarian IXYX100N120C3 CAD Model

Description

The IXYX100N120C3 is a 1200V IGBT from IXYS, now Littelfuse, designed for high-power, high-frequency applications. This IGBT offers a combination of high blocking voltage, fast switching speed, and low conduction losses, making it suitable for a variety of power conversion systems. The 'X' in the part number typically denotes an isolated package.

Applications:

  • High-Frequency Inverters
  • Induction Heating
  • Medical Equipment Power Supplies
  • Renewable Energy Systems (Solar, Wind)
  • Welding Power Supplies
  • Power Factor Correction (PFC) circuits

Features:

  • 1200V Blocking Voltage
  • High-Speed Switching Capability
  • Low VCE(sat) (Collector-Emitter Saturation Voltage)
  • Isolated Package (Typically TO-247 with isolation)
  • Optimized for High-Frequency Operation
  • Avalanche Ruggedness

Benefits:

  • Improved efficiency due to low switching and conduction losses
  • Enhanced system reliability due to high voltage capability and avalanche ruggedness
  • Simplified thermal management with isolated package
  • Reduced EMI (Electromagnetic Interference) due to controlled switching
  • Compact design for high power density applications

Additional Details:

The IXYX100N120C3 is commonly available in a TO-247 isolated package. The isolation provides enhanced safety and simplifies heatsink mounting. Refer to the datasheet for detailed specifications including maximum ratings, thermal resistance, and switching characteristics. Proper gate drive design is essential to achieve optimal performance. It is typically RoHS compliant.

You May Also Be Interested in

IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4005 $76.2015
6+ $20.8414 $125.0484
9+ $20.1901 $181.7109
12+ $19.5388 $234.4656
16+ $18.8876 $302.2016
21+ $16.9337 $355.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
In Stock: 30 pieces Factory Stock: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess