EN
  • EN
  • DE

FMMT493ATA

Part No FMMT493ATA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 1A SOT23-3 / Trans GP BJT NPN 60V 1A 500mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 250mA, 10V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 109081-FMMT493ATA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FMMT493A
Introduction Date October 11, 2001
ECCN EAR99
Country of Origin China, Germany
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FMMT493ATA CAD Model

Description

Introducing the FMMT493ATA Transistor from Diodes Incorporated

The FMMT493ATA is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This component is specifically engineered to meet the rigorous demands of modern electronic circuits, providing efficient amplification and switching capabilities.

Key Features of the FMMT493ATA

  • High Current Gain (hFE): The FMMT493ATA offers a high current gain, which is a crucial parameter for amplification applications. This ensures that the transistor can amplify weak signals effectively, making it ideal for audio amplifiers, signal processing, and other high-gain requirements.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and improves efficiency in switching applications. This feature is particularly beneficial in power management circuits and DC-DC converters.
  • Fast Switching Speed: With its fast switching capabilities, the FMMT493ATA can handle high-frequency operations with ease. This makes it suitable for use in digital circuits and communication devices where rapid signal transitions are necessary.
  • High Breakdown Voltage: The device is designed to withstand high voltage conditions without breaking down, ensuring reliability and robustness in applications that experience voltage spikes or surges.

Applications

The versatility of the FMMT493ATA allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • Switching Regulators
  • Motor Control Circuits
  • Audio Amplifiers
  • Signal Processing
  • General Purpose Switching

Package and Quality Assurance

The FMMT493ATA comes in a compact SOT-23 package, which is ideal for space-constrained applications. Diodes Incorporated ensures that each transistor meets stringent quality standards, providing reliability and performance that engineers and designers can trust.

Whether you are developing a new power management system, designing a high-fidelity audio amplifier, or working on a sophisticated signal processing unit, the FMMT493ATA from Diodes Incorporated offers the performance and reliability you need. Its combination of high current gain, low saturation voltage, fast switching speed, and high breakdown voltage makes it a versatile choice for a multitude of electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2053 $50.2985
595+ $0.1684 $100.1980
920+ $0.1632 $150.1440
1,270+ $0.1579 $200.5330
1,640+ $0.1526 $250.2640
2,195+ $0.1369 $300.4955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess