EN
  • EN
  • DE

2SC5435

Part No 2SC5435
Manufacturer Renesas Electronics America
Catalog RF Transistors (BJT)
Description NPN EPITAXIAL SILICON TRANSISTOR FOR HIGH-FREQUENCY LOW-NOISE AMPLIFICATION / Trans RF BJT NPN 6V 0.03A 3-Pin Thin-Type Ultra Super Mini-Mold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer Renesas Electronics America
Win Source Part Number 157076-2SC5435
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC5435
Introduction Date February 04, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5435 CAD Model

Description

Overview of 2SC5435

The 2SC5435 is an NPN bipolar junction transistor (BJT) that provides exceptional amplification and switching capabilities. Designed for durability and efficiency, it is perfect for use in a variety of electronic projects. Its construction meets rigorous industry standards, ensuring performance stability and reliability.

Applications and Projects

  • Audio and signal amplification
  • TV and radio frequency applications
  • Power regulation in power supplies
  • Switching in remote-controlled systems
  • Microcontroller-based projects

Features and Benefits

  • High gain capability: Offers substantial amplification potential, making it ideal for audio and RF applications.
  • Durability: Engineered to withstand high workloads, ensuring longer lifespan and reliability in critical applications.
  • Thermal stability: Maintains performance even under temperature fluctuations, reducing chances of thermal-induced failure.
  • Cost-effective solution: Delivers high performance without compromising on economical constraints.
  • Ease of integration: Facilitates simple incorporation into existing circuit designs, enhancing versatility.

Additional Details

The 2SC5435 transistor is optimized for high-frequency and high-current applications, providing superior performance in varied contexts. This device excels in converting weak electrical signals into stronger ones for transmission and further processing. Its solid build assures consistent functionality under stress, minimizing repair costs and downtime. Electro-mechanical system designers and engineers appreciate the flexibility offered by the 2SC5435, which can significantly enhance project capabilities due to its advanced material properties and thoughtful design.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6831 $59.0282
53+ $2.2014 $116.6742
82+ $2.1333 $174.9306
112+ $2.0640 $231.1680
145+ $1.9958 $289.3910
194+ $1.7891 $347.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess