EN
  • EN
  • DE
  • IT

UCC5606DPTR

Part No UCC5606DPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 9-LINE TO 5 VOLT SCSI ACTIVE TERMINATOR, REVERSE DISCONNECT | IC SCSI 9-LINE 3-5V TERM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type SCSI
Number of Terminations 9
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC5606
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276574-UCC5606DPTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC5606DPTR CAD Model

Description

Introducing the UCC5606DPTR SCSI Terminator from Texas Instruments

The UCC5606DPTR is a cutting-edge SCSI (Small Computer System Interface) terminator designed and manufactured by the renowned electronics company, Texas Instruments. This device is specifically engineered to provide high-performance termination for SCSI bus lines. The UCC5606DPTR ensures that signal integrity is maintained, reducing reflections and improving data transfer reliability in SCSI systems.

This terminator comes in a compact DPTR package and is part of Texas Instruments' UCC series, known for its robust design and reliability. It is designed to meet the stringent requirements of the SCSI Parallel Interface (SPI) standards, including SPI-2 and SPI-3, making it a versatile solution for a range of applications.

The UCC5606DPTR features nine lines of termination resistors to match the impedance of the cable and the SCSI device, with each line containing a precision resistor and a Vref capacitor. This ensures minimal deviation from the ideal termination voltage, providing a stable and reliable interface. The device also includes a disable function that allows the termination to be disabled when not in use, saving power and extending the life of the system.

One of the key benefits of the UCC5606DPTR is its ability to support hot-plugging, which means devices can be added or removed from the SCSI bus without the need to power down the system. This feature is essential for servers and storage systems that require high availability and minimal downtime.

The UCC5606DPTR also boasts a wide operating temperature range, ensuring reliable performance in various environments. Its low-power consumption makes it an energy-efficient choice for modern electronic systems. Additionally, the device is designed with protection features to guard against over-current and static discharge, enhancing its durability and longevity.

In summary, the UCC5606DPTR from Texas Instruments is a high-quality SCSI terminator that offers reliable performance, robust protection features, and energy efficiency. It is an ideal choice for system designers and engineers looking to ensure the integrity and reliability of their SCSI bus lines in a range of applications.

You May Also Be Interested in

Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $106.5854
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.4482
ON Semiconductor
IC USB TERMINATOR 1CHAN SC70-6
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM
Lowest to $2.8016
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Lowest to $1.2479
Texas Instruments
IC SCSI SOURCE/SINK REG 8-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2407 $59.3698
33+ $3.4796 $114.8268
50+ $3.3709 $168.5450
69+ $3.2621 $225.0849
89+ $3.1534 $280.6526
119+ $2.8271 $336.4249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess