EN
  • EN
  • DE

PACUSB-D1YB5R

Part No PACUSB-D1YB5R
Manufacturer ON Semiconductor
Catalog Interface - Signal Terminators
Description IC USB TERMINATOR 1CHAN SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type USB
Number of Terminations 1
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A (SC-70-5)
Base Product Number PACUSB
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 652447-PACUSB-D1YB5R
Ultra Librarian 3D Model Ultra Librarian PACUSB-D1YB5R CAD Model

Description

The PACUSB-D1YB5R from ON Semiconductor is a cutting-edge USB Power Delivery (PD) controller designed to facilitate the next generation of USB PD applications. This highly integrated device is tailored to enhance the power management capabilities of a wide array of USB PD compatible devices, including smartphones, tablets, laptops, and other consumer electronics.

At the heart of the PACUSB-D1YB5R is its ability to support the latest USB PD 3.0 specifications, which allows for higher power delivery up to 100W. This makes it an ideal solution for devices that require fast charging and efficient power management. The controller is engineered to provide a seamless interface between the USB Type-C connector and the power source, ensuring a reliable and secure connection for high-speed data transfer and power delivery.

The device features advanced protection mechanisms to safeguard against over-current, over-voltage, under-voltage, and short-circuit conditions, ensuring the safety and longevity of connected devices. Its built-in Electronically Marked Cable Assembly (EMCA) detection capability further enhances its functionality by automatically adjusting power delivery according to the cable's specifications.

ON Semiconductor's PACUSB-D1YB5R is designed with flexibility in mind, offering programmability that allows manufacturers to customize its performance to suit specific product requirements. Its compact form factor is ideal for space-constrained applications, and the controller's low power consumption contributes to the overall energy efficiency of end-user products.

Integrating the PACUSB-D1YB5R into your product design will not only provide robust power delivery capabilities but also ensure compliance with the latest industry standards for USB connectivity. Whether you are developing a new device or upgrading an existing one, this USB PD controller from ON Semiconductor is an excellent choice for delivering advanced power management features to your customers.

You May Also Be Interested in

Maxim Integrated
Network Termination 5V 24-Pin SSOP / IC CBL TERMINATION NETWRK 24SSOP
Lowest to $9.3844
Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP T/R
Lowest to $2.2533
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess