EN
  • EN
  • DE

XIO2213AZAY

Part No XIO2213AZAY
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 167NFBGA / PC's, PDA's Interface 167-NFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Active
Applications PC's, PDA's
Interface PCI
Voltage - Supply 1.5V, 1.95V, 3.3V
Package / Case 167-LFBGA
Supplier Device Package 167-NFBGA (12x12)
Mounting Type Surface Mount
Base Product Number XIO2213
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 409801-XIO2213AZAY
Ultra Librarian 3D Model Ultra Librarian XIO2213AZAY CAD Model

Description

The XIO2213AZAY is a cutting-edge PCIe to PCI translation bridge designed by the renowned semiconductor company, Texas Instruments. This high-performance chip is engineered to facilitate seamless communication between a PCIe host and a legacy PCI device, making it an ideal solution for a variety of applications that require the integration of new and old technologies.

Key Features

  • PCI Express to PCI Bridge: The XIO2213AZAY offers a single-lane (x1) PCI Express to PCI bridge, which operates at speeds up to 2.5 Gbps per direction. This ensures a high-speed connection between the PCIe bus and connected PCI devices.
  • High Performance: With a throughput of 250 MB/s in each direction, this product can handle data-intensive tasks, making it suitable for applications such as data acquisition, industrial control, and test equipment.
  • Flexible Configuration: The device is equipped with a programmable EEPROM interface, allowing users to customize the configuration settings to meet the specific requirements of their system.
  • Advanced Error Reporting: The XIO2213AZAY supports advanced error reporting including ECRC (End-to-End CRC) to ensure data integrity and reliable operation.
  • Power Management: It is designed with power management features that comply with the PCI Express Base Specification, which helps reduce power consumption and extends the life of battery-operated devices.

Applications

The versatility of the XIO2213AZAY makes it an essential component for a wide range of applications. It is particularly useful in scenarios where there is a need to bridge modern PCIe systems with legacy PCI peripherals. This includes, but is not limited to, desktop and laptop computers, servers, embedded systems, and industrial PCs.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the XIO2213AZAY is no exception. It has been rigorously tested to meet the high standards that customers expect from TI products. With robust design and manufacturing processes, the XIO2213AZAY ensures long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8600 $63.7200
4+ $26.1416 $104.5664
6+ $25.3247 $151.9482
9+ $24.5077 $220.5693
11+ $23.6908 $260.5988
15+ $21.2400 $318.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess