EN
  • EN
  • DE

MAX31740ATA+T

Part No MAX31740ATA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Fan Motor Speed Controller 3V to 5.5V 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 3.3 V
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075250-MAX31740ATA+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX31740ATA+T CAD Model

Description

The MAX31740ATA+T from Maxim Integrated is a high-precision, low-power temperature sensor designed for a variety of applications requiring accurate temperature monitoring and control. This sensor is part of Maxim's renowned family of thermal management products, which are known for their reliability and performance.

Key Features

  • High Accuracy: Offers precise temperature measurements with an accuracy of ±1°C over the full temperature range.
  • Wide Temperature Range: Capable of measuring temperatures from -55°C to +125°C, making it suitable for extreme environmental conditions.
  • Low Power Consumption: Designed for energy-efficient operations, which is ideal for battery-powered devices.
  • Digital Interface: Features a 2-wire I²C/SMBus serial interface for easy communication with microcontrollers and other digital systems.
  • Small Package: Available in a tiny 8-pin TDFN package, saving valuable board space in compact designs.
  • Programmable Resolution: Offers programmable resolution settings for the temperature readings, allowing designers to optimize the trade-off between resolution and conversion time.

Applications

The MAX31740ATA+T is versatile and can be used in a wide range of applications, including:

  • Industrial systems
  • Telecommunications equipment
  • Data center servers
  • Portable and wearable electronics
  • Medical devices
  • Automotive systems

Product Summary

The MAX31740ATA+T is a robust and reliable solution for temperature sensing requirements in complex and demanding environments. Its high accuracy, wide operating range, and digital interface make it an ideal choice for systems that need consistent temperature monitoring to ensure optimal performance and safety. Maxim Integrated's commitment to quality ensures that this temperature sensor will deliver the performance needed for your application.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1985 $51.1760
39+ $2.6244 $102.3516
59+ $2.5424 $150.0016
82+ $2.4604 $201.7528
106+ $2.3784 $252.1104
141+ $2.1323 $300.6543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess