EN
  • EN
  • DE

PAM8007

Part No PAM8007
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 3W CLASS D 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.1W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 85°C (TA)
Case / Package 24-SSOP
Dimension 24-SSOP (0.154", 3.90mm Width)
Win Source Part Number 209631-PAM8007
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAM8007 CAD Model

Description

Introducing the PAM8007 from Diodes Incorporated

The PAM8007 is a cutting-edge audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is a testament to the company's commitment to providing advanced solutions for the audio electronics market.

The PAM8007 stands out with its Filterless Class-D architecture, which not only ensures high efficiency but also eliminates the need for external LC output filters. This feature significantly reduces the overall component count and board space, making it an ideal choice for compact audio applications.

With an impressive 10W output at a 10% THD+N when driving an 8Ω load from a 12V supply, the PAM8007 delivers powerful and clear audio performance. It is also capable of driving 4Ω loads with reduced power output, providing versatility for different speaker configurations. The device operates across a wide supply voltage range from 6V to 15V, accommodating various power sources and ensuring flexibility in system design.

One of the key features of the PAM8007 is its low electromagnetic interference (EMI), a common challenge in digital amplifiers. This makes the PAM8007 suitable for use in close proximity to RF-sensitive equipment, expanding its application potential to a wide array of electronic devices.

The amplifier also boasts built-in thermal and short-circuit protection features, which safeguard the device and the overall system from potential damage due to overheating or fault conditions. These protections enhance the reliability and longevity of both the amplifier and the end product.

Designed for ease of use, the PAM8007 requires minimal external components and supports a simple PCB layout, which can be a boon for rapid development cycles and mass production. Whether it is for televisions, desktop speakers, portable docking stations, or any other audio amplifying needs, the PAM8007 is an excellent choice for designers looking for a high-performance, space-saving, and cost-effective audio amplifier solution.

For more information on the PAM8007, visit Diodes Incorporated's website or consult the product's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3430 $58.3100
410+ $0.2818 $115.5380
640+ $0.2726 $174.4640
875+ $0.2645 $231.4375
1,135+ $0.2553 $289.7655
1,520+ $0.2287 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess