EN
  • EN
  • DE

LM4901MMX

Part No LM4901MMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.6 Watt Audio Power Amplifier with Selectable Shutdown Logic Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200107-LM4901MMX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4901MMX CAD Model

Description

Introducing the LM4901MMX from Texas Instruments

Experience the power of superior audio amplification with the LM4901MMX, a cutting-edge Boomer® audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments (TI). This impressive audio component is designed for portable and space-constrained applications, delivering high-quality sound in a compact, surface-mount package.

Key Features

  • Output Power: The LM4901MMX boasts an output power of 1.1W with a 5V power supply into an 8Ω load, ensuring loud and clear audio performance for its size.
  • Low Voltage Operation: This amplifier can operate on a supply voltage as low as 2.2V, making it ideal for battery-operated devices such as mobile phones, PDAs, and portable media players.
  • Ultra-Low Shutdown Current: It features an ultra-low shutdown current of 0.1µA, which is essential for preserving battery life in portable applications.
  • Surface-Mount Package: The LM4901MMX comes in a micro SMD package, which is perfect for applications where space is at a premium.

Advanced Technical Specifications

The LM4901MMX is not just compact but also robust in its technical capabilities. It has a THD+N (Total Harmonic Distortion + Noise) of 1% at 1.1W continuous average output power into an 8Ω load. Additionally, its PSRR (Power Supply Rejection Ratio) of 70dB at 217Hz allows for reduced noise and improved sound quality, even with fluctuating supply voltages.

Design Flexibility

TI's LM4901MMX is designed with flexibility in mind. Its external gain configuration gives designers the freedom to set the gain as required by their specific application, using just a few external components. This adaptability, combined with the amplifier's minimal power consumption and space-saving package, makes the LM4901MMX an excellent choice for a myriad of portable audio solutions.

Applications

The LM4901MMX is versatile and can be integrated into a wide range of products, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

With the LM4901MMX, Texas Instruments continues its legacy of providing innovative, high-performance audio solutions that meet the demands of modern portable electronics.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6189 $56.6615
80+ $1.3284 $106.2720
120+ $1.2869 $154.4280
165+ $1.2454 $205.4910
210+ $1.2038 $252.7980
280+ $1.0793 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess