EN
  • EN
  • DE

SN74LVCR2245APWT

Part No SN74LVCR2245APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20TSSOP / Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCR
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795137-SN74LVCR2245APWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCR2245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCR2245APWT CAD Model

Description

Product Overview: SN74LVCR2245APWT

The SN74LVCR2245APWT is a state-of-the-art octal bus transceiver designed and manufactured by Texas Instruments. This device is part of the LVCR family and is crafted to provide bidirectional transmission of data between two buses of different voltage levels. The SN74LVCR2245APWT is particularly suited for applications that require low-voltage operation and high-speed performance.

Key Features

  • Interface Type: The transceiver operates with a dual-supply non-inverting interface, ensuring seamless communication between different logic levels.
  • Logic Family: LVCR - Low-Voltage CMOS, which is known for its low power consumption and high noise immunity.
  • Logic Type: Octal Bus Transceiver with 3-state outputs, allowing for high-speed bidirectional communication.
  • Supply Voltage Range: Operates from 2.7V to 3.6V, making it compatible with various low-voltage applications and systems.
  • Output Current: Capable of driving ±24-mA output current, providing robust signal transmission capabilities.
  • Packaging: Comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, offering a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to function reliably over an industrial temperature range of -40°C to 85°C.

Applications

The SN74LVCR2245APWT is versatile and can be used in a wide array of electronic systems, including:

  • Level translation for mixed-voltage systems
  • Bus isolation and buffering in servers and telecommunications
  • Memory interfacing in computing and storage platforms
  • Signal gating for data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74LVCR2245APWT is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a dependable solution for designers and engineers.

With its robust feature set and Texas Instruments' reputation for quality, the SN74LVCR2245APWT is an excellent choice for anyone looking to implement a reliable and efficient data bus transceiver in their electronic designs.

You May Also Be Interested in

Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess