EN
  • EN
  • DE

SN74LVT32244ZKER

Part No SN74LVT32244ZKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-PBGA MICROSTAR (13.6x5.6)
Win Source Part Number 1255907-SN74LVT32244ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVT32244
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT32244ZKER CAD Model

Description

SN74LVT32244ZKER 32-Bit Buffer/Driver from Texas Instruments

The SN74LVT32244ZKER is a high-performance, 32-bit buffer and driver designed by Texas Instruments to provide high-speed bus interface solutions for communication and computing applications. With its LVT (Low-Voltage TTL) technology, this device ensures low power consumption while maintaining high-speed operation, making it suitable for interfacing with 3.3V logic levels.

Key Features:

  • 32-Bit Bus Interface: It features a 32-bit interface, allowing for efficient data transfer and communication across multiple bus lines.
  • 3-State Outputs: The device includes 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the rest of the circuit. This is useful for bus-oriented systems where multiple drivers can share the same lines.
  • Low-Voltage Operation: Designed to operate at 3.3V, it provides compatibility with low-voltage systems, reducing power consumption without compromising performance.
  • High Drive: The SN74LVT32244ZKER can drive up to 64 mA at 3.3V, making it capable of driving heavy loads or multiple outputs simultaneously.
  • Flow-Through Architecture: Its flow-through pinout facilitates easy PCB layout by placing the data inputs near the source and the outputs near the data destination.

Applications:

This buffer/driver is ideal for various applications, including:

  • Bus Interface for Servers and Routers
  • Memory Drivers
  • Backplane Driving
  • Data Communication Systems
  • High-Speed Signal Gating

Product Specifications:

  • Part Number: SN74LVT32244ZKER
  • Package: 96-Ball BGA (ZKE)
  • Operating Temperature Range: -40°C to 85°C
  • Logic Family: LVT
  • Logic Type: 32-Bit Buffer/Driver with 3-State Outputs

With its robust design and advanced features, the SN74LVT32244ZKER from Texas Instruments is a reliable choice for designers looking to implement high-speed data buses with minimal power draw and maximum efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess