EN
  • EN
  • DE

LM339APWRG4

Part No LM339APWRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 30 V, ±1 V ~ 15 V
Voltage - Input Offset (Maximum) 3mV @ 30V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range 0°C ~ 70°C
Package 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Manufacturer Package 14-TSSOP
Win Source Part Number 1198729-LM339APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Family Name LM339A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM339APWRG4 CAD Model

Description

Product Overview: Texas Instruments LM339APWRG4

The LM339APWRG4 from Texas Instruments is a quadruple differential comparator designed for applications requiring a precise voltage comparison. This integrated circuit (IC) is part of the LM339 series, known for its reliability and versatility in various electronic systems. The LM339APWRG4 is particularly well-suited for industrial, automotive, and consumer electronics where signal conditioning is paramount.

This device consists of four independent voltage comparators that are capable of operating from a single power supply over a wide range of voltages. It can also be operated from dual supplies if necessary, further enhancing its flexibility. The LM339APWRG4 operates at a voltage range from 2V to 36V for single supply systems, and ±1V to ±18V for dual supply configurations. This wide range of operating voltages makes it suitable for interfacing with both TTL and CMOS logic, and it can be used in applications that require direct interfacing with MOS logic.

The LM339APWRG4 features a low input bias current, which minimizes the impact on the circuits being monitored and ensures accurate comparisons. Additionally, the low input offset voltage and offset current contribute to the device's high precision. The comparators in the LM339APWRG4 also have an open-collector output, which provides the capability to interface with different types of logic or to drive loads directly, as long as an external pull-up resistor is included in the circuit.

Designed with an emphasis on robustness, the LM339APWRG4 can withstand input voltages that exceed the power supply levels. This characteristic is particularly important in industrial environments where voltage spikes and surges are common. Furthermore, the device's low supply current drain is independent of the magnitude of the power supply voltage, which helps to conserve energy in battery-powered devices.

Available in a TSSOP-14 package, the LM339APWRG4 is engineered for space-saving on printed circuit boards (PCBs), and its surface-mount form factor aligns with modern manufacturing processes. Whether it's being used for limit comparison, level detection, or as a voltage monitor, the LM339APWRG4 is a reliable choice for designers seeking a high-quality comparator solution.

Key Features:

  • Four independent comparators
  • Wide operating voltage range: 2V to 36V (single supply) or ±1V to ±18V (dual supply)
  • Low input bias current
  • Low input offset voltage and current
  • Open-collector outputs
  • Input common-mode voltage range includes ground
  • Low supply current drain independent of supply voltage
  • Capable of driving loads
  • TSSOP-14 package for space efficiency

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $2.9245
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
STMicroelectronics
Voltage Comparator
Lowest to $0.1444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2533 $50.6600
425+ $0.2373 $100.8525
655+ $0.2293 $150.1915
940+ $0.2133 $200.5020
1,220+ $0.2053 $250.4660
1,525+ $0.1972 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,020 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess